Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 15A, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor MBR1545CT C0

Description
SCHOTTKY RECTIFIER, 15A, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:840mV; ForwardRoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 15A, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:840mV; ForwardRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 15A, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC9316 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 15A, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC9316
Schottky Rectifier, 15A, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC9316
SCHOTTKY RECTIFIER, 15A, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:840mV; ForwardRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 15A, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:840mV; ForwardRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 99AC9316
Product Name Schottky Rectifier, 15A, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827085 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Diodes - BAT 17-07 E6327 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 10 amps
VRRM 650 volts
View Details
General purpose double switching diode - BAS31,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers