Taiwan Semiconductor Co., Ltd. Schottky Rect, 100V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor MBR15100CT C0

Description
SCHOTTKY RECT, 100V, 15A, TO220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:920mV; Forward RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, 100V, 15A, TO220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:920mV; Forward RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, 100V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC4043 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 100V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC4043
Schottky Rect, 100V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC4043
SCHOTTKY RECT, 100V, 15A, TO220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:920mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 100V, 15A, TO220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:920mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 99AC4043
Product Name Schottky Rect, 100V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Package TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220864 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details