Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 10A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor MBR10200CT C0

Description
SCHOTTKY RECTIFIER, 10A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:2Pins; Forward Voltage VF Max:980mV; RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 10A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:2Pins; Forward Voltage VF Max:980mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 10A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC9313 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC9313
Schottky Rectifier, 10A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC9313
SCHOTTKY RECTIFIER, 10A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:2Pins; Forward Voltage VF Max:980mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:2Pins; Forward Voltage VF Max:980mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 99AC9313
Product Name Schottky Rectifier, 10A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2104926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Dbi p
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diodes, Type SBD - Model: YG805C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 40 volts
View Details
Discrete Semiconductor Products - 231533-BAT14-099 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes; Diodes,Rectifiers - Arrays
View Details
2 suppliers