NPN bipolar transistor for general purpose switching and audio frequency amplification, housed in a TO-92 plastic package weighing approximately 195mg. It has a collector-emitter voltage rating of 50V, a collector current of 150mA, and a power dissipation of 500mW. The DC current gain (hFE) ranges from 120 to 240 for the Y bin. The transition frequency is 80MHz, with a collector-emitter saturation voltage of 0.25V at 100mA collector current. Junction and storage temperature range from -55°C to +150°C. It is Pb-free and RoHS compliant.
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | KTC3198-YA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |