NPN bipolar transistor in a TO-92 package for general purpose switching and audio frequency amplification, with a collector-emitter voltage of 50 V, collector current of 150 mA, power dissipation of 500 mW, and transition frequency of 80 MHz. The device is RoHS compliant, has a thermal resistance of 250 °C/W, and junction and storage temperature range from -55 °C to 150 °C. The BL rank specifies a DC current gain range of 300 to 700. Package dimensions are 4.30 to 4.70 mm in width and 12.50 to 14.50 mm in height for bulk packing.
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | KTC3198-BLA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |