Taiwan Semiconductor Co., Ltd. Single Diodes HS3FB

Description
Diode Standard 300V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 300V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-HS3FBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS3FBTR-ND
Single Diodes 1801-HS3FBTR-ND
Diode Standard 300V 3A Surface Mount DO-214AA (SMB)

Diode Standard 300V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-HS3FBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS3FBCT-ND
Single Diodes 1801-HS3FBCT-ND
DIODE GEN PURP 300V 3A DO214AA

DIODE GEN PURP 300V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-HS3FBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS3FBDKR-ND
Single Diodes 1801-HS3FBDKR-ND
DIODE STANDARD 300V 3A DO214AA

DIODE STANDARD 300V 3A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-HS3FBTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details