The Rectifier, Single, 3A, 1kV, DO-201AD from Taiwan Semiconductor features a maximum repetitive reverse voltage (Vrrm) of 1kV and a forward current rating of 3A. It is designed with a glass passivated chip junction, ensuring high reliability and efficiency with low forward voltage drop (VF) of up to 1.7V. The device can handle a peak forward surge current of 125A for 8.3 ms and has a maximum reverse recovery time of 75 ns. This rectifier is compliant with RoHS and WEEE directives, and is halogen-free according to IEC standards. It is packaged in a DO-201AD case with pure tin plated leads, making it suitable for various soldering processes. The operating junction temperature range is from -55°C to +150°C, and it has a typical thermal resistance of 10°C/W junction-to-lead. The product is also AEC-Q101 qualified, indicating its suitability for automotive applications. Engineers considering this rectifier should note its robust specifications and compliance with environmental standards, making it a reliable choice for high-efficiency applications.
RECTIFIER, SINGLE, 3A, 1KV, DO-201AA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 99AC3978 |
| Product Name | Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor |
| RoHS Compliant | RoHS |