Taiwan Semiconductor Co., Ltd. Diode, Rectifier, 1000V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Taiwan Semiconductor GPA1607

Description
DIODE, RECTIFIER, 1000V, 16A, TO-220AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:-; Forward Surge Current:250A; No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, RECTIFIER, 1000V, 16A, TO-220AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:-; Forward Surge Current:250A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Rectifier, 1000V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 27T5773 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 1000V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Taiwan Semiconductor
27T5773
Diode, Rectifier, 1000V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Taiwan Semiconductor 27T5773
DIODE, RECTIFIER, 1000V, 16A, TO-220AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:-; Forward Surge Current:250A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, RECTIFIER, 1000V, 16A, TO-220AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:16A; Diode Configuration:Single; Forward Voltage Max:1.07V; Reverse Recovery Time:-; Forward Surge Current:250A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 27T5773
Product Name Diode, Rectifier, 1000V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 150 volts
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
8 suppliers