Taiwan Semiconductor Co., Ltd. Bridge Rectifiers GBL10

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBL
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1801-GBL10-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1801-GBL10-ND
Bridge Rectifiers 1801-GBL10-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBL

Bridge Rectifier Single Phase Standard 1kV Through Hole GBL

Buy Now Datasheet
4A 1000V Diode and Rectifier - 299-GBL10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 1000V Diode and Rectifier
299-GBL10
4A 1000V Diode and Rectifier 299-GBL10
Bridge Rectifiers 4A 1000V GLASS PASS IN LINE BRIDGE Product overview: GBL10 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL10 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 4A 1000V GLASS PASS IN LINE BRIDGE Product overview: GBL10 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Rectifiers
Product Number 1801-GBL10-ND 299-GBL10
Product Name Bridge Rectifiers 4A 1000V Diode and Rectifier
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Bridge Rectifiers - 1220922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5807US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Diodes, Rectifiers - Arrays - BAS12504WH6327XTSA1 - 846143-BAS12504WH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 25 V
View Details
7 suppliers