Taiwan Semiconductor Co., Ltd. Single Diodes ESJLWH

Description
Diode Standard 600V 800mA Surface Mount SOD-123W
Request a Quote Datasheet
Description
Diode Standard 600V 800mA Surface Mount SOD-123W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ESJLWHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESJLWHTR-ND
Single Diodes 1801-ESJLWHTR-ND
Diode Standard 600V 800mA Surface Mount SOD-123W

Diode Standard 600V 800mA Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1801-ESJLWHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESJLWHCT-ND
Single Diodes 1801-ESJLWHCT-ND
DIODE GP 600V 800MA SOD123W

DIODE GP 600V 800MA SOD123W

Buy Now Datasheet
Single Diodes - 1801-ESJLWHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESJLWHDKR-ND
Single Diodes 1801-ESJLWHDKR-ND
DIODE STD 600V 800MA SOD123W

DIODE STD 600V 800MA SOD123W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ESJLWHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
RF Diodes - SMS3922-015 - 720444-SMS3922-015 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details