Taiwan Semiconductor Co., Ltd. Single Diodes ESH2C

Description
Diode Standard 150V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 150V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ESH2CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESH2CTR-ND
Single Diodes 1801-ESH2CTR-ND
Diode Standard 150V 2A Surface Mount DO-214AA (SMB)

Diode Standard 150V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-ESH2CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESH2CCT-ND
Single Diodes 1801-ESH2CCT-ND
DIODE GEN PURP 150V 2A DO214AA

DIODE GEN PURP 150V 2A DO214AA

Buy Now Datasheet
Single Diodes - 1801-ESH2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESH2CDKR-ND
Single Diodes 1801-ESH2CDKR-ND
DIODE STANDARD 150V 2A DO214AA

DIODE STANDARD 150V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ESH2CTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details