Taiwan Semiconductor Co., Ltd. Single Diodes ESDLWH

Description
Diode Standard 200V 800mA Surface Mount SOD-123W
Request a Quote Datasheet
Description
Diode Standard 200V 800mA Surface Mount SOD-123W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ESDLWHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESDLWHTR-ND
Single Diodes 1801-ESDLWHTR-ND
Diode Standard 200V 800mA Surface Mount SOD-123W

Diode Standard 200V 800mA Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1801-ESDLWHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESDLWHDKR-ND
Single Diodes 1801-ESDLWHDKR-ND
DIODE STD 200V 800MA SOD123W

DIODE STD 200V 800MA SOD123W

Buy Now Datasheet
Single Diodes - 1801-ESDLWHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESDLWHCT-ND
Single Diodes 1801-ESDLWHCT-ND
DIODE GP 200V 800MA SOD123W

DIODE GP 200V 800MA SOD123W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ESDLWHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details