Taiwan Semiconductor Co., Ltd. Single Diodes ES2LDH

Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ES2LDHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2LDHTR-ND
Single Diodes 1801-ES2LDHTR-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-ES2LDHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2LDHCT-ND
Single Diodes 1801-ES2LDHCT-ND
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Buy Now Datasheet
Single Diodes - 1801-ES2LDHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2LDHDKR-ND
Single Diodes 1801-ES2LDHDKR-ND
DIODE STANDARD 200V 2A DO214AA

DIODE STANDARD 200V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ES2LDHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details