Taiwan Semiconductor Co., Ltd. Single Diodes ES2G

Description
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ES2GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2GTR-ND
Single Diodes 1801-ES2GTR-ND
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-ES2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2GDKR-ND
Single Diodes 1801-ES2GDKR-ND
DIODE STANDARD 400V 2A DO214AA

DIODE STANDARD 400V 2A DO214AA

Buy Now Datasheet
Single Diodes - 1801-ES2GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2GCT-ND
Single Diodes 1801-ES2GCT-ND
DIODE GEN PURP 400V 2A DO214AA

DIODE GEN PURP 400V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ES2GTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
General-purpose dual Schottky diode - BAS70-07-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details