Taiwan Semiconductor Co., Ltd. Single Diodes ES2DV

Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ES2DVTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2DVTR-ND
Single Diodes 1801-ES2DVTR-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-ES2DVDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2DVDKR-ND
Single Diodes 1801-ES2DVDKR-ND
DIODE STANDARD 200V 2A DO214AA

DIODE STANDARD 200V 2A DO214AA

Buy Now Datasheet
Single Diodes - 1801-ES2DVCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES2DVCT-ND
Single Diodes 1801-ES2DVCT-ND
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ES2DVTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details