Zener Diode 30V 300mW ±5% Surface Mount SOT-23
DIODE ZENER 30V 300MW SOT23
DIODE ZENER 30V 300MW SOT23
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-BZX84C30RFGTR-ND |
| Product Name | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |