DIODE ZENER 10V 300MW SOT23
DIODE ZENER 10V 300MW SOT23
Zener Diode 10V 300mW ±5% Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-BZX84C10RFGCT-ND |
| Product Name | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |