Zener Diode 5.1V 500mW ±2% Surface Mount Mini MELF
DIODE ZENER 5.1V 500MW MINI MELF Product overview: BZV55B5V1 L0G from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B5V1 L0G can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-BZV55B5V1L0GTR-ND | 287-BZV55B5V1 L0G |
| Product Name | Single Zener Diodes | 5.1V 500MW Zener Diode |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS |