DIODE ZENER 6.8V 500MW SOD123F
DIODE ZENER 6.8V 500MW SOD123F
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123F
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-BZT52C6V8RHGCT-ND |
| Product Name | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |