Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
TAIWAN SEMICONDUCTOR CO., LTD.
BZT52C43S -- SINGLE ZENER DIODES
Taiwan Semiconductor Co., Ltd.
Single Zener Diodes
BZT52C43S
Description
DIODE ZENER 43V 200MW SOD323F
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 43V 200MW SOD323F
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1801-BZT52C43STR-ND
Single Zener Diodes
1801-BZT52C43STR-ND
DIODE ZENER 43V 200MW SOD323F
DIODE ZENER 43V 200MW SOD323F
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diodes
Product Number
1801-BZT52C43STR-ND
Product Name
Single Zener Diodes
T
j
-65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Silicon Schottky Barrier Diodes: Packaged, Bondable Chips and Beam-Leads
DDB2503-000
Specs
Diode Type
Schottky
View Details
4
suppliers
Micross Components, Inc.
Single Phase Bridge
3SBMA8
Specs
Diode Type
Single Phase Full Wave Bridge Assemblies
I
F
3000 mA
V
R
800 volts
View Details
Sensata Technologies
B48-2 and B48-2T Series B482E-2 Diode Module
Specs
Diode Applications
Rectifier
I
F
35000 to 50000 mA
View Details
Nexperia B.V.
High-voltage switching diode
BAS101-QR
Specs
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
V
F
1.1 to 0.0011 volts
View Details
2
suppliers