SOD-123F, 500mW, 5%, Small Signal Zener Diode Product overview: BZT52C2V7 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7 can be used for catalog matching and distributor lookup.
DIODE ZENER 2.7V 500MW SOD123F
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 287-BZT52C2V7 | 1801-BZT52C2V7TR-ND |
| Product Name | 500mW Zener Diode | Single Zener Diodes |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS | |
| VZ | 2.7 volts |