DIODE ZENER 2.4V 500MW SOD123F Product overview: BZT52C2V4 RHG from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V4 RHG can be used for catalog matching and distributor lookup.
DIODE ZENER 2.4V 500MW SOD123F
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123F
DIODE ZENER 2.4V 500MW SOD123F
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 287-BZT52C2V4 RHG | 1801-BZT52C2V4RHGCT-ND |
| Product Name | 2.4V 500MW Zener Diode | Single Zener Diodes |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | |
| VZ | 2.4 volts |