DIODE ZENER 20V 500MW SOD123F
DIODE ZENER 20V 500MW SOD123F
Zener Diode 20V 500mW ±5% Surface Mount SOD-123F
DIODE ZENER 20V 500MW SOD123F Product overview: BZT52C20 RHG from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C20 RHG can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-BZT52C20RHGCT-ND | 287-BZT52C20 RHG |
| Product Name | Single Zener Diodes | 20V 500MW Zener Diode |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS |