DIODE ZENER 2.4V 410MW SOD123
Zener Diode 2.4V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 2.4V 410MW SOD123
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-BZT52B2V4-GRHGDKR-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |