DIODE ZENER 18V 410MW SOD123
DIODE ZENER 18V 410MW SOD123
Zener Diode 18V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 18V 410MW SOD123 Product overview: BZT52B18-G RHG from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B18-G RHG can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-BZT52B18-GRHGCT-ND | 287-BZT52B18-G RHG |
| Product Name | Single Zener Diodes | 18V 410MW Zener Diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS |