Zener Diode 90.5V 1W ±6.07% Surface Mount Sub SMA
DIODE ZENER 90.5V 1W SUB SMA Product overview: BZD27C91P from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 90.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 90.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C91P can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-BZD27C91PTR-ND | 287-BZD27C91P |
| Product Name | Single Zener Diodes | 90.5V 1W Zener Diode |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS |