BZD27C62P is a 1W silicon zener diode designed for voltage regulation, reference, and protection circuits, with a zener voltage of 62V and a test current of 10mA. It is packaged in a Sub SMA surface-mount case measuring approximately 5mm x 5mm, with a maximum junction temperature of 175°C. The device has a non-repetitive peak pulse power dissipation of 100W for a 10/1000μs waveform, a junction-to-ambient thermal resistance of 88°C/W, and complies with J-STD-020 moisture sensitivity level 1 and RoHS standards. It is halogen-free per IEC 61249-2-21 and meets JESD 201 class 2 whisker test requirements.
62V, 1W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, GREEN, PLASTIC, SUB SMA, 2 PIN Product overview: BZD27C62P from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 62V, 1W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C62P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZD27C62P |
| Product Name | 62V 1W Voltage Regulator IC |
| Package Type | Other; SMD/SMT |