DIODE, ZENER 0.8W 43V; Zener Voltage Nom:43V; Power Dissipation:800mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 94M6351 |
| Product Name | Diode, Zener 0.8W 43V; Zener Voltage Nom Taiwan Semiconductor |
| Package | SMD |