BZD27C36P is a 1W silicon Zener diode for voltage regulation and reference applications, packaged in a Sub SMA surface-mount case. It has a nominal Zener voltage of 36V, a test current of 10mA, and a maximum reverse current of 1μA at 27V. The device operates with a junction temperature range of -55°C to +175°C, has a power dissipation of 1W at 25°C, and a non-repetitive peak pulse power rating of 100W for 10/1000μs waveforms. It meets J-STD-020 moisture sensitivity level 1, is RoHS compliant, and halogen-free per IEC 61249-2-21. Thermal resistance from junction to ambient is 88°C/W when mounted on a 5mm x 5mm copper pad.
36V, 1W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, GREEN, PLASTIC, SUB SMA, 2 PIN Product overview: BZD27C36P from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 1W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C36P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZD27C36P |
| Product Name | 36V 1W Voltage Regulator IC |
| Package Type | Other; SMD/SMT |