Zener Diode 220V 1W ±5% Surface Mount SOD-123W
DIODE ZENER 220V 1W SOD123W Product overview: BZD27C220PW from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 220V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 220V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C220PW can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZD27C220PWTR-ND | 287-BZD27C220PW |
| Product Name | Single Zener Diodes | 220V 1W Zener Diode |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS |