BZD27C13P is a 1W silicon zener diode designed for voltage regulation and reference applications, with a nominal Zener voltage of 13.25V and a test current of 50mA. It is packaged in a Sub SMA surface-mount case, has a junction temperature range of -55°C to +175°C, and meets J-STD-020 moisture sensitivity level 1. The device is RoHS compliant and halogen-free per IEC 61249-2-21, with a non-repetitive peak pulse power dissipation of 300W for a 100μs square pulse. Thermal resistance from junction to ambient is 88°C/W when mounted on a 5mm x 5mm copper pad.
13.25V, 1W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, GREEN, PLASTIC, SUB SMA, 2 PIN Product overview: BZD27C13P from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.25V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 13.25V, 1W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C13P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZD27C13P |
| Product Name | 13.25V 1W Voltage Regulator IC |
| Package Type | Other; SMD/SMT |