TRANS NPN 45V 0.1A SOT-323
SOT-323, 50V, 0.1A, NPN BIPOLAR Product overview: BC850CW from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850CW can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1801-BC850CWTR-ND | 276-BC850CW |
| Product Name | Single Bipolar Transistors | 50V 0.1A Bipolar Transistor |
| Polarity | NPN | |
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 100 milliamps |