Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 30V 0.1A SOT-323
TRANS NPN 30V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-BC848AWRFGTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |