TRANS NPN 45V 0.5A SOT23 Product overview: BC817-25 RFG from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25 RFG can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.5A SOT-23
TRANS NPN 45V 0.5A SOT-23
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-BC817-25 RFG | 1801-BC817-25RFGDKR-ND |
| Product Name | 45V 0.5A SOT23 Bipolar Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 500 milliamps | |
| VCEO | 45 volts |