Taiwan Semiconductor Co., Ltd. Single Bipolar Transistors BC548C A1G

Description
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
Request a Quote
Description
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC548C A1G is an NPN silicon transistor in a TO-92 package, designed for general-purpose switching and amplifier applications. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a maximum power dissipation of 500 mW. The device features a DC current gain (hFE) range of 420 to 800, categorized as the 'C' gain group. The TO-92 case meets UL 94 V-0 flammability standards, with matte tin-plated leads compliant with J-STD-002 and JESD 201 class 1A whisker requirements. The part is RoHS compliant and operates within a junction temperature range of -65°C to +150°C. The ordering code A1G indicates bulk packaging with a halogen-free molding compound.

Datasheet Summary
Powered by GS/AI

The BC548C A1G is an NPN silicon transistor in a TO-92 package, designed for general-purpose switching and amplifier applications. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a maximum power dissipation of 500 mW. The device features a DC current gain (hFE) range of 420 to 800, categorized as the 'C' gain group. The TO-92 case meets UL 94 V-0 flammability standards, with matte tin-plated leads compliant with J-STD-002 and JESD 201 class 1A whisker requirements. The part is RoHS compliant and operates within a junction temperature range of -65°C to +150°C. The ordering code A1G indicates bulk packaging with a halogen-free molding compound.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC548CA1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC548CA1G-ND
Single Bipolar Transistors BC548CA1G-ND
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BC548CA1G-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
Transistor - 21974632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers