The BC548B is an NPN small signal transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V, a collector current of 100 mA, and a power dissipation of 500 mW. It features a DC current gain (hFE) range of 200 to 450, an emitter-base voltage of 6 V, and operates within a junction temperature range of -65°C to +150°C. The device complies with RoHS and meets UL 94 V-0 flammability standards. It is designed for switching applications in power supplies, adapters, and DC/DC converters, and is suitable for automated placement.
TRANS NPN 30V 0.1A TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-BC548BTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |