NPN silicon transistor for switching applications, rated for 30 V collector-emitter voltage, 100 mA collector current, and 500 mW power dissipation in a TO-92 package, with a case weight of approximately 190 mg. The device is RoHS compliant, meets UL 94 V-0 flammability requirements, and is compatible with J-STD-002 solderability standards. It includes a DC current gain (hFE) grouping of 200-450 for the B variant. The TO-92 A1G package is supplied in 4,000-unit ammo box packaging.
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC548BA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |