NPN small signal transistor for switching and amplification applications, packaged in TO-92 with a power dissipation of 500 mW, collector-emitter voltage of 30 V, collector current of 100 mA, and DC current gain ranging from 110 to 220 for the A-grade variant. The device is RoHS compliant, meets UL 94 V-0 flammability rating, and is suitable for automated placement. The marking code follows the BC548A designation, and the part is available in bulk packing with a halogen-free compound.
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC548AB1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |