The BC548A A1G is an NPN silicon transistor in a TO-92 package, rated for 30V collector-emitter voltage, 100mA continuous collector current, and 500mW power dissipation. It features a DC current gain (hFE) ranging from 110 to 220, with a maximum junction temperature of 150°C. The device is RoHS compliant, uses a matte tin-plated lead finish, meets UL 94 V-0 flammability standards, and passes JESD 201 class 1A whisker testing. It is packaged in a 4,000-unit ammo box and intended for general-purpose switching and amplification applications.
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC548AA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |