NPN silicon transistor for general-purpose switching and amplification, available in a TO-92 package with dimensions up to 14.50 mm in height and 4.70 mm in body width. Rated for a collector-emitter voltage of 45 V, collector current of 100 mA, and power dissipation of 500 mW. Current gain (hFE) ranges from 420 to 800 for the C group. Junction and storage temperatures operate from -65 °C to +150 °C. Compliant with RoHS and meets UL 94 V-0 flammability rating. Packaged in bulk format with matte tin plated leads.
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC547CB1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |