BC547C A1G is an NPN bipolar transistor in a TO-92 package for switching and amplification applications, rated for a collector-emitter voltage of 45 V, collector current of 100 mA, and power dissipation of 500 mW. The device features a DC current gain (hFE) between 420 and 800, a collector-base voltage of 50 V, and an emitter-base voltage of 6 V. It meets RoHS compliance and has a UL 94 V-0 flammability rating. The case is a standard TO-92 package with matte tin-plated leads and weighs approximately 190 mg. The part is intended for use in SMPS, adapters, lighting, and DC/DC converters under ambient temperature conditions from -65°C to +150°C.
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC547CA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |