Taiwan Semiconductor Co., Ltd. Single Bipolar Transistors BC547B B1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
Request a Quote
Description
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor for general-purpose switching and amplification, rated for 45 V collector-emitter voltage and 100 mA continuous collector current, with 500 mW power dissipation in a TO-92 package. Features a minimum DC current gain of 200 and maximum emitter-base voltage of 6 V. Complies with RoHS and UL 94 V-0, and meets JESD 201 class 1A whisker test requirements. Package dimensions comply with standard TO-92 form factor for through-hole mounting.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor for general-purpose switching and amplification, rated for 45 V collector-emitter voltage and 100 mA continuous collector current, with 500 mW power dissipation in a TO-92 package. Features a minimum DC current gain of 200 and maximum emitter-base voltage of 6 V. Complies with RoHS and UL 94 V-0, and meets JESD 201 class 1A whisker test requirements. Package dimensions comply with standard TO-92 form factor for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC547BB1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547BB1G-ND
Single Bipolar Transistors BC547BB1G-ND
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BC547BB1G-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
7 suppliers
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details