The BC546C is an NPN bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 65 V, collector current of 100 mA, and power dissipation of 500 mW. It has an emitter-base voltage of 6 V and a DC current gain (hFE) range of 420 to 800 at VCE = 5 V and IC = 2 mA. The device is RoHS compliant, features matte tin-plated leads, and meets UL 94 V-0 flammability and JESD 201 class 1A whisker test requirements. Its physical weight is approximately 190 mg.
Bipolar (BJT) Transistor NPN 65V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC546CA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |