Taiwan Semiconductor Co., Ltd. Single Bipolar Transistors BC546B

Description
TRANS NPN 65V 0.1A TO-92
Request a Quote
Description
TRANS NPN 65V 0.1A TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC546B is an NPN silicon transistor in a TO-92 package, rated for a collector-base voltage of 80 V, collector-emitter voltage of 65 V, and emitter-base voltage of 6 V. It supports a continuous collector current of 100 mA and a peak collector current of 200 mA, with a power dissipation of 500 mW. The DC current gain (hFE) is grouped between 200 and 450 for the B variant. The device is RoHS compliant, uses a UL 94 V-0 rated molding compound, and meets JESD 201 class 1A whisker test requirements. Its operating and storage temperature range is -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The BC546B is an NPN silicon transistor in a TO-92 package, rated for a collector-base voltage of 80 V, collector-emitter voltage of 65 V, and emitter-base voltage of 6 V. It supports a continuous collector current of 100 mA and a peak collector current of 200 mA, with a power dissipation of 500 mW. The DC current gain (hFE) is grouped between 200 and 450 for the B variant. The device is RoHS compliant, uses a UL 94 V-0 rated molding compound, and meets JESD 201 class 1A whisker test requirements. Its operating and storage temperature range is -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1801-BC546BTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1801-BC546BTB-ND
Single Bipolar Transistors 1801-BC546BTB-ND
TRANS NPN 65V 0.1A TO-92

TRANS NPN 65V 0.1A TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1801-BC546BTB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 66008204 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1220638 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-363 (sc-88)
View Details