NPN silicon bipolar junction transistor for low-power switching applications, housed in a TO-92 package with dimensions up to 14.50 mm in length and 4.70 mm in body width. It has a collector-base voltage rating of 65 V, collector-emitter voltage of 65 V, emitter-base voltage of 6 V, continuous collector current of 100 mA, and power dissipation of 500 mW. The DC current gain ranges from 200 to 450 for the B grade. The device is RoHS compliant, meets UL 94 V-0 flammability rating, and is suitable for automated placement. It is not designed for medical or life-sustaining applications.
Bipolar (BJT) Transistor NPN 65V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC546BB1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |