The BC546A is an NPN bipolar junction transistor rated for 65 V collector-emitter voltage, 100 mA continuous collector current, and 500 mW power dissipation. It is packaged in a TO-92 case with matte tin plated leads, compatible with automated placement and solderable per J-STD-002. The device meets RoHS compliance and the UL 94 V-0 flammability rating. Its minimum DC current gain (hFE) is 110 at 5 V and 2 mA, with a junction temperature range of -65°C to +150°C. The part is designed for applications such as switching mode power supplies, adapters, and DC/DC converters.
Bipolar (BJT) Transistor NPN 65V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC546AB1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |