DIODE ARRAY GP 70V 200MA SOT23 Product overview: BAV70 RFG from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 RFG can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 70V 200MA SOT23
DIODE ARRAY GP 70V 200MA SOT23
Diode Array 1 Pair Common Cathode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE, SMALL SIG, 70V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes |
| Product Number | 286-BAV70 RFG | 1801-BAV70RFGCT-ND | 99AC8881 |
| Product Name | 70V 200MA SOT23 Diode and Rectifier | Diode Arrays | Diode, Small Sig, 70V, 0.2A, Sot-23; Diode Configuration Taiwan Semiconductor |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode |