Taiwan Semiconductor Co., Ltd. Single Diodes BAV20WS RRG

Description
Diode Standard 200V 200mA Surface Mount SOD-323F
Request a Quote Datasheet
Description
Diode Standard 200V 200mA Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-BAV20WSRRGTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 200mA Surface Mount SOD-323F

Diode Standard 200V 200mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1801-BAV20WSRRGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 200MA SOD323F

DIODE STD 200V 200MA SOD323F

Buy Now Datasheet
Single Diodes - 1801-BAV20WSRRGCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GP 200V 200MA SOD323F

DIODE GP 200V 200MA SOD323F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-BAV20WSRRGTR-ND
Product Name Single Diodes
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS5-1000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details