Taiwan Semiconductor Co., Ltd. Single Diodes BAV20W RHG

Description
Diode Standard 250V 200mA Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Standard 250V 200mA Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-BAV20WRHGTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-BAV20WRHGTR-ND
Single Diodes 1801-BAV20WRHGTR-ND
Diode Standard 250V 200mA Surface Mount SOD-123F

Diode Standard 250V 200mA Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1801-BAV20WRHGCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-BAV20WRHGCT-ND
Single Diodes 1801-BAV20WRHGCT-ND
DIODE GP 250V 200MA SOD123F

DIODE GP 250V 200MA SOD123F

Buy Now Datasheet
Single Diodes - 1801-BAV20WRHGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 250V 200MA SOD123F

DIODE STD 250V 200MA SOD123F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-BAV20WRHGTR-ND
Product Name Single Diodes
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Illuminance sensors - S7183 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Amplifier
VR -0.5000 to 16 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
RF Diodes - SMP1302-074 - 191043-SMP1302-074 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details