Taiwan Semiconductor Co., Ltd. Single Diodes BAV19WS-G RRG

Description
DIODE STANDARD 100V 200MA SOD323
Request a Quote Datasheet
Description
DIODE STANDARD 100V 200MA SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-BAV19WS-GRRGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 200MA SOD323

DIODE STANDARD 100V 200MA SOD323

Buy Now Datasheet
Single Diodes - 1801-BAV19WS-GRRGTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA Surface Mount SOD-323

Diode Standard 100V 200mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1801-BAV19WS-GRRGCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 200MA SOD323

DIODE GEN PURP 100V 200MA SOD323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-BAV19WS-GRRGDKR-ND
Product Name Single Diodes
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6839 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details